Status: | Unknown |
---|---|
Series: | K Series |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 50V |
Product Range | K Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
External Depth | 2.6mm |
External Length / Height | 35.6mm |
External Width | 4mm |
Lead Diameter | 0.5mm |
Lead Length | 30mm |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 50V |
Multilayer Ceramic Capacitor, K Series, 4700 Pf, - 10%, X7R, 50 V, Radial Leaded Rohs Compliant: No |Vishay K472K15X7RF5TL2V | Newark Electronics |
CAP, 4700PF, 50V, 10%, X7R | element14 |
Where can I find additional details, specifications and documents for a K472K15X7RF5TL2V?
Additional datasheets, footprints and schematics for K472K15X7RF5TL2V are listed on our Part Details page. You can also find images and similar parts to K472K15X7RF5TL2V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K472K15X7RF5TL2V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K472K15X7RF5TL2V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K472K15X7RF5TL2V fall under?
The K472K15X7RF5TL2V is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K472K15X7RF5TL2V when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K472K15X7RF5TL2V you can contact the distributor directly for product support, shipping queries etc.
Is the K472K15X7RF5TL2V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K472K15X7RF5TL2V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for K472K15X7RF5TL2V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K472K15X7RF5TL2V often in real-time on the comparison pages.
What if I can't find stock of K472K15X7RF5TL2V?
You can fill out our help required form which you can use to request a quote for K472K15X7RF5TL2V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.