K43B334 Switches, Relays & Solenoids by TE Connectivity

POWER RELAY SPST-NC 30A 5KV PANEL

Status: Unknown
Series: K41 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$403.06

Distributor Stock
Logo for Newark
Newark
from US$403.06
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$415.18
-
Buy Now
Logo for TE Store
TE Store
from US$454.96
-
Buy Now

Specifications

Contact Configuration SPST-NC
Coil Voltage 26.5VDC
Contact Current 30A
Product Range K41 Series
Relay Mounting Panel
Coil Type Non Latching
Contact Voltage VAC -
Contact Voltage VDC 5kV

Alternative Descriptions

Power Relay, Spst-Nc, 30A, 5Kv, Panel | Newark Electronics
Electromechanical Relay SPST-NC 25A 26.5VDC 290Ohm | Avnet America
Special Order: K43B334=RELAY, VACUUM, SPST-NC Contact Voltage Rating: 10 VDC Contact Arrangement: 1 Form B, SPST-NC, 1 N/C High Voltage Connection (Coil): Bus Wires High Voltage Connection (Power): High Voltage Tabs Power Switching: Yes High Voltage Relay | 10 VDC 1 Form B, SPST-NC, 1 N/C Bus Wires High Voltage Tabs | Part Number: K43B334 | Internal Number: 1-1618240-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K43B334?

Additional datasheets, footprints and schematics for K43B334 are listed on our Part Details page. You can also find images and similar parts to K43B334 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K43B334 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K43B334 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K43B334 fall under?

The K43B334 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to K43B334 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K43B334 you can contact the distributor directly for product support, shipping queries etc.

Is the K43B334 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K43B334 have stock available?

Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for K43B334.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K43B334 often in real-time on the comparison pages.

What if I can't find stock of K43B334?

You can fill out our help required form which you can use to request a quote for K43B334 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay