Status: | Unknown |
---|---|
Series: | K41 Series |
RoHS: | Unknown |
Prices starting from US$245.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$342.21
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$428.47
|
1,410
in stock
|
Buy Now | |
Chip One Stop
from US$245.00
|
1,410
in stock
|
Buy Now | |
Newark Electronics
from US$323.14
|
16
in stock
|
Buy Now | |
element14
from US$347.70
|
16
in stock
|
Buy Now | |
Avnet America
from US$310.17
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 30A |
Product Range | K41 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Contact Voltage VDC | 5kV |
General Purpose Relays RELAY VACUUM SPST-NO | Rapid Electronics |
Power Relay, Spst-No, 30A, 5Kv, Panel | Newark Electronics |
POWER RELAY, SPST-NO, 30A, 5KV, PANEL | element14 |
Electromechanical Relay SPST-NO 30A 26.5VDC 290Ohm | Avnet America |
Where can I find additional details, specifications and documents for a K41A334?
Additional datasheets, footprints and schematics for K41A334 are listed on our Part Details page. You can also find images and similar parts to K41A334 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K41A334 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K41A334 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K41A334 fall under?
The K41A334 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K41A334 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K41A334 you can contact the distributor directly for product support, shipping queries etc.
Is the K41A334 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K41A334 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for K41A334.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K41A334 often in real-time on the comparison pages.
What if I can't find stock of K41A334?
You can fill out our help required form which you can use to request a quote for K41A334 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.