Status: | Unknown |
---|---|
Series: | K41 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | K41 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Wire Leaded |
Power Relay, Spst-No, 30A, 5Kv, Panel | Newark Electronics |
POWER RELAY, SPST-NO, 30A, 5KV, PANEL | element14 |
Special Order: K41A234=RELAY, VACUUM, SPST-NO Contact Voltage Rating: 5 VDC Contact Arrangement: 1 Form A, SPST-NO High Voltage Connection (Coil): Bus Wire High Voltage Connection (Power): High Voltage Tabs Power Switching: Yes High Voltage Relay | 5 VDC 1 Form A, SPST-NO Bus Wire High Voltage Tabs | Part Number: K41A234 | Internal Number: 1-1618239-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a K41A234?
Additional datasheets, footprints and schematics for K41A234 are listed on our Part Details page. You can also find images and similar parts to K41A234 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K41A234 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K41A234 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K41A234 fall under?
The K41A234 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K41A234 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K41A234 you can contact the distributor directly for product support, shipping queries etc.
Is the K41A234 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K41A234 have stock available?
Authorised distributors including Newark Electronics, element14, TE Store and Farnell have stock available or on a lead time for K41A234.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K41A234 often in real-time on the comparison pages.
What if I can't find stock of K41A234?
You can fill out our help required form which you can use to request a quote for K41A234 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.