Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 400V |
Product Range | - |
Input Current | 50mA |
Optocoupler, Phototriac, 3750Vrms | Newark Electronics |
OPTOCOUPLER, PHOTOTRIAC, 3750VRMS | element14 |
DIP-6 OPTOTRIAC NZC IFT=30mA -e3 | RS |
Vishay Optocoupler (TRIAC) 400V 80mA 8kV | Distrelec |
Where can I find additional details, specifications and documents for a K3020P..?
Additional datasheets, footprints and schematics for K3020P.. are listed on our Part Details page. You can also find images and similar parts to K3020P.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3020P.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3020P.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3020P.. fall under?
The K3020P.. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to K3020P.. when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3020P.. you can contact the distributor directly for product support, shipping queries etc.
Is the K3020P.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3020P.. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for K3020P...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3020P.. often in real-time on the comparison pages.
What if I can't find stock of K3020P..?
You can fill out our help required form which you can use to request a quote for K3020P.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.