Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
9,300
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
11,025
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
7,119
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Capacitor, Ceramic, Cap 0.22 uF, Tol 10%,Vol-Rtg 50 VDC, Radial, X7R, Tape & Reel | BC Components / Vishay K224K20X7RF5TH5 | RS Americas |
Capacitor MLCC Radial Leaded K 50V 220N | RS |
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
K Series 0.22 uF 50 V â–’10 % Tolerance X7R Radial Multilayer Ceramic Capacitor | Future Electronics |
CAPACITOR, 0.22UF, 50V, X7R, RADIAL | element14 |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a K224K20X7RF5TH5?
Additional datasheets, footprints and schematics for K224K20X7RF5TH5 are listed on our Part Details page. You can also find images and similar parts to K224K20X7RF5TH5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K224K20X7RF5TH5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K224K20X7RF5TH5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K224K20X7RF5TH5 fall under?
The K224K20X7RF5TH5 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K224K20X7RF5TH5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K224K20X7RF5TH5 you can contact the distributor directly for product support, shipping queries etc.
Is the K224K20X7RF5TH5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K224K20X7RF5TH5 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, TTI Europe and Avnet America have stock available or on a lead time for K224K20X7RF5TH5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K224K20X7RF5TH5 often in real-time on the comparison pages.
What if I can't find stock of K224K20X7RF5TH5?
You can fill out our help required form which you can use to request a quote for K224K20X7RF5TH5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.