K223K15X7RF5UH5 Capacitors by Vishay Intertechnology

CAP 0.022µF 50V 10% X7R

Status: Unknown
Series: K Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0348

Distributor Stock
Logo for Farnell
Farnell
from US$0.0406
3,567
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0491
17,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
3,567
in stock
Buy Now
Logo for element14
element14
from US$0.0434
3,567
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0348
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22000pF
Voltage Rating 50V
Product Range K Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 0.022Μf, 50V, 10%, X7R | Newark Electronics
CAP, 0.022µF, 50V, 10%, X7R | element14
Multilayer Ceramic Capacitor, 0.022 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America
Multilayer Ceramic Capacitor, 0.022 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K223K15X7RF5UH5?

Additional datasheets, footprints and schematics for K223K15X7RF5UH5 are listed on our Part Details page. You can also find images and similar parts to K223K15X7RF5UH5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K223K15X7RF5UH5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K223K15X7RF5UH5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K223K15X7RF5UH5 fall under?

The K223K15X7RF5UH5 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to K223K15X7RF5UH5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K223K15X7RF5UH5 you can contact the distributor directly for product support, shipping queries etc.

Is the K223K15X7RF5UH5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K223K15X7RF5UH5 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for K223K15X7RF5UH5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K223K15X7RF5UH5 often in real-time on the comparison pages.

What if I can't find stock of K223K15X7RF5UH5?

You can fill out our help required form which you can use to request a quote for K223K15X7RF5UH5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay