Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Unknown |
Capacitance | 150pF |
---|---|
Voltage Rating | 50V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Dielectric Strength VDC | 125V |
External Depth | 2.6mm |
External Length / Height | 35.6mm |
External Width | 4mm |
Height | 4mm |
Lead Diameter | 0.5mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | 30ppm/°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
Multilayer Ceramic Capacitor, Mono-Kap Series, 150 Pf, - 5%, C0G/Np0, 50 V, Radial Leaded Rohs Compliant: Yes |Vishay K151J15C0GF53L2 | Newark Electronics |
CAP, 150PF, 50V, 5%, C0G/NP0 | element14 |
Multilayer Ceramic Capacitor, 150 pF, 50 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 150 pF, 50 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a K151J15C0GF53L2?
Additional datasheets, footprints and schematics for K151J15C0GF53L2 are listed on our Part Details page. You can also find images and similar parts to K151J15C0GF53L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K151J15C0GF53L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K151J15C0GF53L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K151J15C0GF53L2 fall under?
The K151J15C0GF53L2 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K151J15C0GF53L2 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K151J15C0GF53L2 you can contact the distributor directly for product support, shipping queries etc.
Is the K151J15C0GF53L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K151J15C0GF53L2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for K151J15C0GF53L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K151J15C0GF53L2 often in real-time on the comparison pages.
What if I can't find stock of K151J15C0GF53L2?
You can fill out our help required form which you can use to request a quote for K151J15C0GF53L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.