Status: | Unknown |
---|---|
Series: | K10 Series |
RoHS: | Unknown |
Prices starting from US$11.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.06
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$15.41
|
57
in stock
|
Buy Now | |
element14
from US$16.41
|
57
in stock
|
Buy Now | |
Farnell
from US$11.96
|
57
in stock
|
Buy Now | |
Avnet America
from US$13.35
|
-
|
Buy Now | |
RS Americas
from US$17.81
|
-
|
Buy Now | |
Carlton-Bates
from US$18.52
|
-
|
Buy Now | |
TTI Europe
from US$11.94
|
-
|
Buy Now | |
TE Store
from US$38.47
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 15A |
Product Range | K10 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
Power Relay, Dpdt, 24Vdc, 15A, Tht Rohs Compliant: No |Potter&brumfield Te Connectivity K10P-11D55-24 | Newark Electronics |
POWER RELAY, DPDT, 24VDC, 15A, THT | element14 |
Relay,E-Mech,GenPurp,DPDT,Cur-Rtg15A | RS |
Electromechanical Relay DPDT 15A 24VDC 650Ohm Through Hole | Avnet America |
RELAY, E-MECH, GENPURP, DPDT, CUR-RTG15A | TE Connectivity K10P-11D55-24 | RS Americas |
Relay, General Purpose | Carlton-Bates |
P&B PANEL PLUGIN RELAYS | TTI Europe |
K10P-11D55-24=K10/K20 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 900 mW Coil Resistance: 650 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 900 mW 650 Ω | Power Relay | Part Number: K10P-11D55-24 | Internal Number: 6-1393144-8 | TE Connectivity | TE Store |
TYCO P&B GP MINIATURE RELAY, P | Relay Specialties |
Where can I find additional details, specifications and documents for a K10P-11D55-24?
Additional datasheets, footprints and schematics for K10P-11D55-24 are listed on our Part Details page. You can also find images and similar parts to K10P-11D55-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K10P-11D55-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K10P-11D55-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K10P-11D55-24 fall under?
The K10P-11D55-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K10P-11D55-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K10P-11D55-24 you can contact the distributor directly for product support, shipping queries etc.
Is the K10P-11D55-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K10P-11D55-24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for K10P-11D55-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K10P-11D55-24 often in real-time on the comparison pages.
What if I can't find stock of K10P-11D55-24?
You can fill out our help required form which you can use to request a quote for K10P-11D55-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.