Status: | Unknown |
---|---|
Series: | K10 Series |
RoHS: | Unknown |
Prices starting from US$8.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.75
|
74
in stock
|
Buy Now | |
RS Americas
from US$8.59
|
192
in stock
|
Buy Now | |
TE Store
from US$38.47
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$13.96
|
74
in stock
|
Buy Now | |
element14
from US$12.14
|
74
in stock
|
Buy Now | |
Avnet America
from US$12.57
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 15A |
Product Range | K10 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Relay, Monostable Magnetic Coil System, 15A, 2 Form C, DPDT, K10 Series | TE Connectivity K10P-11D15-6 | RS Americas |
K10P-11D15-6=K10/K20 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 900 mW Coil Resistance: 40 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 900 mW 40 Ω | Power Relay | Part Number: K10P-11D15-6 | Internal Number: 6-1393144-0 | TE Connectivity | TE Store |
Relay, Dpdt, 120Vac, 30Vdc, 15A | Newark Electronics |
RELAY, DPDT, 120VAC, 30VDC, 15A | element14 |
Electromechanical Relay DPDT 15A 6VDC 40Ohm Socket | Avnet America |
TYCO P&B GP MINIATURE RELAY, P | Relay Specialties |
Where can I find additional details, specifications and documents for a K10P-11D15-6?
Additional datasheets, footprints and schematics for K10P-11D15-6 are listed on our Part Details page. You can also find images and similar parts to K10P-11D15-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K10P-11D15-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K10P-11D15-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K10P-11D15-6 fall under?
The K10P-11D15-6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K10P-11D15-6 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K10P-11D15-6 you can contact the distributor directly for product support, shipping queries etc.
Is the K10P-11D15-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K10P-11D15-6 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for K10P-11D15-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K10P-11D15-6 often in real-time on the comparison pages.
What if I can't find stock of K10P-11D15-6?
You can fill out our help required form which you can use to request a quote for K10P-11D15-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.