Status: | Unknown |
---|---|
Series: | K10 Series |
RoHS: | Unknown |
Prices starting from US$10.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.72
|
597
in stock
|
Buy Now | |
TE Store
from US$39.70
|
1,766
in stock
|
Buy Now | |
Newark Electronics
from US$15.84
|
597
in stock
|
Buy Now | |
element14
from US$13.97
|
597
in stock
|
Buy Now | |
Heilind Electronics
from US$15.54
|
155
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.54
|
51
in stock
|
Buy Now | |
RS Americas
from US$15.94
|
43
in stock
|
Buy Now | |
Relay Specialties
from US$10.38
|
34
in stock
|
Buy Now | |
Avnet America
from US$13.79
|
-
|
Buy Now | |
Carlton-Bates
from US$19.24
|
-
|
Buy Now | |
TTI Europe
from US$12.38
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 15A |
Product Range | K10 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
K10P-11AT5-120=K10/K20 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 1 – 2 VA Coil Power Rating AC: 1.35 VA Coil Resistance: 3900 Ω Industrial Panel Plug-In Monostable, AC 1 – 2 VA 1.35 VA | Power Relay | Part Number: K10P-11AT5-120 | Internal Number: 3-1393144-3 | TE Connectivity | TE Store |
Relay, Dpdt, 120Vac, 30Vdc, 15A | Newark Electronics |
RELAY, DPDT, 120VAC, 30VDC, 15A | element14 |
K10P-11AT5-120 | Heilind Electronics |
Relay, E-Mech, DPDT, 15A, Ctrl-V 120AC, Vol-Rtg 120/30AC/DC, 6 Pin, K10 Series | TE Connectivity K10P-11AT5-120 | RS Americas |
TYCO P&B GP MINIATURE RELAY, P | Relay Specialties |
Electromechanical Relay DPDT 15A 120VAC 3.9KOhm Flange Mount | Avnet America |
Relay, General Purpose | Carlton-Bates |
INDUSTRIAL PANEL PLUG-IN | TTI Europe |
Where can I find additional details, specifications and documents for a K10P-11AT5-120?
Additional datasheets, footprints and schematics for K10P-11AT5-120 are listed on our Part Details page. You can also find images and similar parts to K10P-11AT5-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K10P-11AT5-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K10P-11AT5-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K10P-11AT5-120 fall under?
The K10P-11AT5-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K10P-11AT5-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K10P-11AT5-120 you can contact the distributor directly for product support, shipping queries etc.
Is the K10P-11AT5-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K10P-11AT5-120 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for K10P-11AT5-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K10P-11AT5-120 often in real-time on the comparison pages.
What if I can't find stock of K10P-11AT5-120?
You can fill out our help required form which you can use to request a quote for K10P-11AT5-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.