K10P-11A15-24 Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 120VAC 30VDC 15A

Status: Unknown
Series: K10 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.55

Distributor Stock
Logo for RS
RS
from US$6.55
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$13.31
404
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$15.74
390
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.93
243
in stock
Buy Now
Logo for element14
element14
from US$13.56
243
in stock
Buy Now
Logo for Farnell
Farnell
from US$16.38
243
in stock
Buy Now
Logo for TE Store
TE Store
from US$38.47
117
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$13.31
94
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$15.43
9
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$13.35
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$18.57
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 24VAC
Contact Current 15A
Product Range K10 Series
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 120VAC
Relay Terminals Quick Connect

Alternative Descriptions

K10P-11A15-24 | Heilind Electronics
Power Relays, Miniature, 15A, DPDT, Ctrl V 24AC, Vol Rtg 120/30AC/DC, 6 Pin | TE Connectivity K10P-11A15-24 | RS Americas
Relay, Dpdt, 120Vac, 30Vdc, 15A | Newark Electronics
RELAY, DPDT, 120VAC, 30VDC, 15A | element14
K10P-11A15-24=K10/K20 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 1 – 2 VA Coil Power Rating AC: 1.25 VA Coil Resistance: 160 Ω Industrial Panel Plug-In Monostable, AC 1 – 2 VA 1.25 VA | Power Relay | Part Number: K10P-11A15-24 | Internal Number: 4-1393144-1 | TE Connectivity | TE Store
TYCO P&B GP MINIATURE RELAY, P | Relay Specialties
ER - Relay | RS
Electromechanical Relay DPDT 15A 24VAC 160Ohm Socket | Avnet America
Relay, General Purpose | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K10P-11A15-24?

Additional datasheets, footprints and schematics for K10P-11A15-24 are listed on our Part Details page. You can also find images and similar parts to K10P-11A15-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K10P-11A15-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K10P-11A15-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K10P-11A15-24 fall under?

The K10P-11A15-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to K10P-11A15-24 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K10P-11A15-24 you can contact the distributor directly for product support, shipping queries etc.

Is the K10P-11A15-24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K10P-11A15-24 have stock available?

Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for K10P-11A15-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K10P-11A15-24 often in real-time on the comparison pages.

What if I can't find stock of K10P-11A15-24?

You can fill out our help required form which you can use to request a quote for K10P-11A15-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay