Status: | Unknown |
---|---|
Series: | K10 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VAC |
Contact Current | 15A |
Product Range | K10 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
K10P-11A15-12=K10/K20 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 1 – 2 VA Coil Power Rating AC: 1.2 VA Coil Resistance: 43 Ω Industrial Panel Plug-In Monostable, AC 1 – 2 VA 1.2 VA | Power Relay | Part Number: K10P-11A15-12 | Internal Number: 3-1393144-9 | TE Connectivity | TE Store |
Relay, Dpdt, 120Vac, 30Vdc, 15A | Newark Electronics |
RELAY, DPDT, 120VAC, 30VDC, 15A | element14 |
TYCO P&B GP MINIATURE RELAY, P | Relay Specialties |
Where can I find additional details, specifications and documents for a K10P-11A15-12?
Additional datasheets, footprints and schematics for K10P-11A15-12 are listed on our Part Details page. You can also find images and similar parts to K10P-11A15-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K10P-11A15-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K10P-11A15-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K10P-11A15-12 fall under?
The K10P-11A15-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K10P-11A15-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K10P-11A15-12 you can contact the distributor directly for product support, shipping queries etc.
Is the K10P-11A15-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K10P-11A15-12 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for K10P-11A15-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K10P-11A15-12 often in real-time on the comparison pages.
What if I can't find stock of K10P-11A15-12?
You can fill out our help required form which you can use to request a quote for K10P-11A15-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.