Status: | Unknown |
---|---|
Series: | K Series |
RoHS: | Unknown |
Prices starting from US$0.0308
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0386
|
1,011
in stock
|
Buy Now | |
TTI Europe
from US$0.0482
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,011
in stock
|
Buy Now | |
element14
from US$0.0411
|
1,011
in stock
|
Buy Now | |
Future Electronics
from US$0.0382
|
-
|
Buy Now | |
Avnet America
from US$0.0308
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | K Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, 0.01Μf, 50V, 10%, X7R | Newark Electronics |
CAP, 0.01µF, 50V, 10%, X7R | element14 |
K 50V 10nF 10 % X7R AMMO e3 | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a K103K15X7RF5UL2?
Additional datasheets, footprints and schematics for K103K15X7RF5UL2 are listed on our Part Details page. You can also find images and similar parts to K103K15X7RF5UL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K103K15X7RF5UL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K103K15X7RF5UL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K103K15X7RF5UL2 fall under?
The K103K15X7RF5UL2 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K103K15X7RF5UL2 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K103K15X7RF5UL2 you can contact the distributor directly for product support, shipping queries etc.
Is the K103K15X7RF5UL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K103K15X7RF5UL2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for K103K15X7RF5UL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K103K15X7RF5UL2 often in real-time on the comparison pages.
What if I can't find stock of K103K15X7RF5UL2?
You can fill out our help required form which you can use to request a quote for K103K15X7RF5UL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.