Status: | Unknown |
---|---|
Series: | K Series |
RoHS: | Unknown |
Capacitance | 100pF |
---|---|
Voltage Rating | 50V |
Product Range | K Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, 100Pf, 50V, 10%, C0G/Np0 | Newark Electronics |
CAP, 100PF, 50V, 10%, C0G/NP0 | element14 |
K Series 100 pF 50 V ▒10% Tolerance C0G Radial Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 100 pF, 50 V, ± 10%, C0G (NP0), Radial Leaded | Avnet America |
Capacitor, Multilayer, 50 VDC, +/- 10, C0G (NP0), C0G (NP0), Radial Leaded | BC Components / Vishay K101K15C0GF53L2 | RS Americas |
Where can I find additional details, specifications and documents for a K101K15C0GF53L2?
Additional datasheets, footprints and schematics for K101K15C0GF53L2 are listed on our Part Details page. You can also find images and similar parts to K101K15C0GF53L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K101K15C0GF53L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K101K15C0GF53L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K101K15C0GF53L2 fall under?
The K101K15C0GF53L2 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K101K15C0GF53L2 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K101K15C0GF53L2 you can contact the distributor directly for product support, shipping queries etc.
Is the K101K15C0GF53L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K101K15C0GF53L2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for K101K15C0GF53L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K101K15C0GF53L2 often in real-time on the comparison pages.
What if I can't find stock of K101K15C0GF53L2?
You can fill out our help required form which you can use to request a quote for K101K15C0GF53L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.