Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Unknown |
Prices starting from US$0.0293
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0349
|
550
in stock
|
Buy Now | |
element14
from US$0.0353
|
19,280
in stock
|
Buy Now | |
Farnell
from US$0.0361
|
19,280
in stock
|
Buy Now | |
Future Electronics
from US$0.0293
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
10,540
in stock
|
Buy Now | |
RS Americas
from US$0.0300
|
7,255
in stock
|
Buy Now | |
Avnet America
from US$0.0308
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 50V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
No. of Pins | 2 |
CAP, 100PF, 50V, 5%, C0G/NP0 | element14 |
100pF 50V C0G 5% - Specialty Ceramic Capacitors | Future Electronics |
Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial | Newark Electronics |
Capacitor, Ceramic, Cap 100 pF, Tol 5%, Vol-Rtg 50 VDC, Radial, COG, Tape & Reel | BC Components / Vishay K101J15C0GF5TL2 | RS Americas |
Multilayer Ceramic Capacitor, 100 pF, 50 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Capacitor MLCC Radial Leaded K 50V 100P | RS |
Multilayer Ceramic Capacitor, 100 pF, 50 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a K101J15C0GF5TL2?
Additional datasheets, footprints and schematics for K101J15C0GF5TL2 are listed on our Part Details page. You can also find images and similar parts to K101J15C0GF5TL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K101J15C0GF5TL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K101J15C0GF5TL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K101J15C0GF5TL2 fall under?
The K101J15C0GF5TL2 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to K101J15C0GF5TL2 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K101J15C0GF5TL2 you can contact the distributor directly for product support, shipping queries etc.
Is the K101J15C0GF5TL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K101J15C0GF5TL2 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for K101J15C0GF5TL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K101J15C0GF5TL2 often in real-time on the comparison pages.
What if I can't find stock of K101J15C0GF5TL2?
You can fill out our help required form which you can use to request a quote for K101J15C0GF5TL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.