Status: | Unknown |
---|---|
Series: | JWD Series |
RoHS: | Unknown |
Prices starting from US$6.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.23
|
3,464
in stock
|
Buy Now | |
element14
from US$17.27
|
3,464
in stock
|
Buy Now | |
Farnell
from US$22.97
|
3,464
in stock
|
Buy Now | |
Avnet America
from US$15.48
|
-
|
Buy Now | |
TTI Europe
from US$13.67
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Product Range | JWD Series |
Relay Mounting | Through Hole |
Coil Resistance | 200ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 28V |
Relay, Reed, Spdt, 28V, 0.5A, Tht | Newark Electronics |
RELAY, REED, SPDT, 28V, 0.5A, THT | element14 |
ER - Relay | RS |
Electromechanical Relay SPDT 0.5A 5VDC 200Ohm Through Hole | Avnet America |
REED RELAY | TTI Europe |
TYCO P&B DRY REED RELAY WITH D | Relay Specialties |
Where can I find additional details, specifications and documents for a JWD-172-5?
Additional datasheets, footprints and schematics for JWD-172-5 are listed on our Part Details page. You can also find images and similar parts to JWD-172-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JWD-172-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JWD-172-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JWD-172-5 fall under?
The JWD-172-5 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to JWD-172-5 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JWD-172-5 you can contact the distributor directly for product support, shipping queries etc.
Is the JWD-172-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JWD-172-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for JWD-172-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JWD-172-5 often in real-time on the comparison pages.
What if I can't find stock of JWD-172-5?
You can fill out our help required form which you can use to request a quote for JWD-172-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.