JWD-171-28 Relays by TE Connectivity

RELAY REED DPST-NO 100V 0.5A THT

Status: Unknown
Series: JWD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.43

Distributor Stock
Logo for Farnell
Farnell
from US$11.41
No stock
Buy Now
Logo for TE Store
TE Store
from US$36.73
3,552
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.06
1,783
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$14.77
1,783
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$16.70
1,783
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$7.43
923
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$13.88
-
Buy Now
Logo for element14
element14
from US$12.77
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPST-NO
Coil Voltage 24VDC
Product Range JWD Series
Relay Mounting Through Hole
Coil Resistance 2.2kohm
Switching Current Max 500mA
Switching Voltage Max 100V

Alternative Descriptions

JWD-171-28=REED RELAYS Contact Voltage Rating: 20 VDC Coil Power Rating DC: 262 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 24 VDC Contact Current Rating (Max): .5 A Low Signal Relay | 20 VDC 262 mW Printed Circuit Board 24 VDC | Part Number: JWD-171-28 | Internal Number: 1-1393771-9 | TE Connectivity | TE Store
Jwd-171-28=Reed Relays |Potter&brumfield Te Connectivity JWD-171-28 | Newark Electronics
JWD-171-28=REED RELAYS | Rapid Electronics
Relay, 0.5 A, 24 VDC, 2 Form A, DPST-NO, 2 N/O, 2200 Ohms, Ruthenium | TE Connectivity JWD-171-28 | RS Americas
JWD Series Reed Relay DPDT 500mA 24VDC 2200Ohm Through Hole | Avnet America
RELAY, REED, DPST-NO, 100V, 0.5A, THT | Farnell
TYCO P&B DRY REED RELAY WITH D | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a JWD-171-28?

Additional datasheets, footprints and schematics for JWD-171-28 are listed on our Part Details page. You can also find images and similar parts to JWD-171-28 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JWD-171-28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JWD-171-28 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JWD-171-28 fall under?

The JWD-171-28 is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to JWD-171-28 when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JWD-171-28 you can contact the distributor directly for product support, shipping queries etc.

Is the JWD-171-28 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JWD-171-28 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for JWD-171-28.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JWD-171-28 often in real-time on the comparison pages.

What if I can't find stock of JWD-171-28?

You can fill out our help required form which you can use to request a quote for JWD-171-28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay