Status: | Unknown |
---|---|
Series: | JWD Series |
RoHS: | Unknown |
Prices starting from US$6.85
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 24VDC |
Product Range | JWD Series |
Relay Mounting | Through Hole |
Coil Resistance | 2.2kohm |
Switching Current Max | 500mA |
Switching Voltage Max | 100V |
Relay, Reed, Dpst-No, 100V, 0.5A, Tht | Newark Electronics |
RELAY, REED, DPST-NO, 100V, 0.5A, THT | element14 |
JWD-171-24=REED RELAYS Contact Voltage Rating: 20 VDC Coil Power Rating DC: 262 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 24 VDC Contact Current Rating (Max): .5 A Low Signal Relay | 20 VDC 262 mW Printed Circuit Board 24 VDC | Part Number: JWD-171-24 | Internal Number: 1-1393771-6 | TE Connectivity | TE Store |
TYCO P&B DRY REED RELAY, DIP P | Relay Specialties |
Electromechanical Relay DPST-NO 0.5A 24VDC 2.2KOhm Through Hole | Avnet America |
TE | RS Americas |
REED RELAY 0.5A 24V DPST-NO | TTI Europe |
Where can I find additional details, specifications and documents for a JWD-171-24?
Additional datasheets, footprints and schematics for JWD-171-24 are listed on our Part Details page. You can also find images and similar parts to JWD-171-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JWD-171-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JWD-171-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JWD-171-24 fall under?
The JWD-171-24 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to JWD-171-24 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JWD-171-24 you can contact the distributor directly for product support, shipping queries etc.
Is the JWD-171-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JWD-171-24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Relay Specialties have stock available or on a lead time for JWD-171-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JWD-171-24 often in real-time on the comparison pages.
What if I can't find stock of JWD-171-24?
You can fill out our help required form which you can use to request a quote for JWD-171-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.