Status: | Unknown |
---|---|
Series: | JWD Series |
RoHS: | Unknown |
Prices starting from US$4.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.71
|
164
in stock
|
Buy Now | |
TE Store
from US$25.11
|
5,545
in stock
|
Buy Now | |
Rapid Electronics
from US$5.39
|
575
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
575
in stock
|
Buy Now | |
Newark Electronics
from US$11.34
|
164
in stock
|
Buy Now | |
element14
from US$11.41
|
164
in stock
|
Buy Now | |
Relay Specialties
from US$4.56
|
15
in stock
|
Buy Now | |
Avnet America
from US$9.31
|
-
|
Buy Now | |
RS Americas
from US$13.45
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | JWD Series |
Relay Mounting | Through Hole |
Coil Resistance | 500ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 100V |
JWD-107-5=REED RELAYS Contact Voltage Rating: 20 VDC Coil Power Rating DC: 50 mW 72 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 6 VDC 5 VDC Contact Current Rating (Max): .5 A Low Signal Relay | 20 VDC 50 mW Printed Circuit Board | Part Number: JWD-107-5 | Internal Number: 1393771-5 | TE Connectivity | TE Store |
Reed Relays DIP 5/6VDC SPST-NO | Rapid Electronics |
Relay, Reed, Spst-No, 100V, 0.5A, Tht | Newark Electronics |
RELAY, REED, SPST-NO, 100V, 0.5A, THT | element14 |
TYCO P&B DRY REED RELAY WITH D | Relay Specialties |
Electromechanical Relay SPST-NO 0.5A 5VDC 500Ohm Through Hole | Avnet America |
RELAY, GENERAL PURPOSE, REED, 0.5A, SPST-NO, PCB MOUNT | TE Connectivity JWD-107-5 | RS Americas |
Where can I find additional details, specifications and documents for a JWD-107-5?
Additional datasheets, footprints and schematics for JWD-107-5 are listed on our Part Details page. You can also find images and similar parts to JWD-107-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JWD-107-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JWD-107-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JWD-107-5 fall under?
The JWD-107-5 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to JWD-107-5 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JWD-107-5 you can contact the distributor directly for product support, shipping queries etc.
Is the JWD-107-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JWD-107-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for JWD-107-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JWD-107-5 often in real-time on the comparison pages.
What if I can't find stock of JWD-107-5?
You can fill out our help required form which you can use to request a quote for JWD-107-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.