Status: | Unknown |
---|---|
Series: | JWD Series |
RoHS: | Unknown |
Prices starting from US$3.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.53
|
No stock
|
Buy Now | |
TE Store
from US$17.02
|
1,671
in stock
|
Buy Now | |
Newark Electronics
from US$6.75
|
555
in stock
|
Buy Now | |
Rapid Electronics
from US$5.75
|
455
in stock
|
Buy Now | |
Chip One Stop
from US$4.69
|
455
in stock
|
Buy Now | |
Relay Specialties
from US$3.57
|
14
in stock
|
Buy Now | |
RS Americas
from US$7.19
|
5
in stock
|
Buy Now | |
Avnet America
from US$4.86
|
-
|
Buy Now | |
element14
from US$7.20
|
-
|
Buy Now | |
TTI Europe
from US$6.70
|
-
|
Buy Now | |
Farnell
from US$8.60
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | JWD Series |
Relay Mounting | Through Hole |
Coil Resistance | 500ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 100V |
JWD-107-1=REED RELAYS Contact Voltage Rating: 20 VDC Coil Power Rating DC: 72 mW 50 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 5 VDC 6 VDC Contact Current Rating (Max): .5 A Low Signal Relay | 20 VDC 72 mW Printed Circuit Board | Part Number: JWD-107-1 | Internal Number: 1393771-3 | TE Connectivity | TE Store |
Jwd-107-1=Reed Relays |Potter&brumfield Te Connectivity JWD-107-1 | Newark Electronics |
Reed Relays DIP 5/6VDC SPST-NO | Rapid Electronics |
TYCO P&B DRY REED RELAY, DIP P | Relay Specialties |
Relay, Reed, SPST-NO, 500mA, Ctrl-V 5/6DC, Vol-Rtg 100DC, PCB Mnt, | TE Connectivity JWD-107-1 | RS Americas |
ER - Relay | RS |
Electromechanical Relay SPST-NO 0.5A 5VDC 500Ohm Through Hole | Avnet America |
RELAY, REED, SPST-NO, 100V, 0.5A, THT | element14 |
REED RELAY 0.5A 5V SPST-NO | TTI Europe |
Where can I find additional details, specifications and documents for a JWD-107-1?
Additional datasheets, footprints and schematics for JWD-107-1 are listed on our Part Details page. You can also find images and similar parts to JWD-107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JWD-107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JWD-107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JWD-107-1 fall under?
The JWD-107-1 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to JWD-107-1 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JWD-107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the JWD-107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JWD-107-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Relay Specialties have stock available or on a lead time for JWD-107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JWD-107-1 often in real-time on the comparison pages.
What if I can't find stock of JWD-107-1?
You can fill out our help required form which you can use to request a quote for JWD-107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.