JR8307-10M Leads by Multicomp

LEAD DC EXTENSION 2.5MM 10M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.72


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.72
27
Buy Now
Logo for element14 element14 US$2.76
27
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A 2.5mm DC Power Socket
Connector Type B 2.5mm DC Power Plug
Cable Length - Imperial 32ft
Cable Length - Metric 10m
Jacket Colour Black
Product Range -
Cable Assembly Type Power
Cable Length 10m
Colour Black
Conductor Size 28AWG
Lead Length 10m

Alternative Descriptions

Connector To Connector:2.5Mm Barrel Plug To 2.5Mm Barrel Jack | Newark Electronics
LEAD, DC EXTENSION, 2.5MM, 10M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a JR8307-10M?

Additional datasheets, footprints and schematics for JR8307-10M are listed on our Part Details page. You can also find images and similar parts to JR8307-10M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JR8307-10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR8307-10M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JR8307-10M fall under?

The JR8307-10M is listed under Cable Leads & Connectors > Leads > Barrel Power Leads.

Can I view similar or alternative parts?

You can view similar parts to JR8307-10M when available in the Barrel Power Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JR8307-10M you can contact the distributor directly for product support, shipping queries etc.

Is the JR8307-10M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JR8307-10M have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for JR8307-10M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JR8307-10M often in real-time on the comparison pages.

What if I can't find stock of JR8307-10M?

You can fill out our help required form which you can use to request a quote for JR8307-10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay