Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | DC Power - 2.1mm |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | DC Power - 2.5mm |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Adaptor In-Line |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | DC Power - 2.1mm |
---|---|
Convert From Positions | - |
Convert From Gender | Plug |
Inter Series Connector B | DC Power - 2.5mm |
Convert To Positions | - |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Adaptor |
Gender | Plug Receptacle |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inter Series Connector A | DC Power - 2.5mm |
---|---|
Convert From Positions | 1Positions |
Convert From Gender | Receptacle |
Inter Series Connector B | DC Power - 2.5mm |
Convert To Positions | 1Positions |
Convert To Gender | Plug |
RoHS Compliant | Yes |
Inter Series Connector A:Dc Power - 2.5Mm | Newark Electronics |
ADAPTOR, 2.1MM DC SKT TO 2.5MM DC PLUG | element14 |
Where can I find additional details, specifications and documents for a JR1833?
Additional datasheets, footprints and schematics for JR1833 are listed on our Part Details page. You can also find images and similar parts to JR1833 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR1833 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR1833 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR1833 fall under?
The JR1833 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to JR1833 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR1833 you can contact the distributor directly for product support, shipping queries etc.
Is the JR1833 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR1833 have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for JR1833.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR1833 often in real-time on the comparison pages.
What if I can't find stock of JR1833?
You can fill out our help required form which you can use to request a quote for JR1833 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.