Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 2.5A |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | 25°C |
Termination Method | Solder |
Voltage Rating VAC | 250VAC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Plug |
---|---|
Voltage Rating | 250VAC |
Current Rating | 2.5A |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through |
RoHS Compliant | Yes |
Inlet, Iec, Class2, Fig 8, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a JR-201S(PCB)?
Additional datasheets, footprints and schematics for JR-201S(PCB) are listed on our Part Details page. You can also find images and similar parts to JR-201S(PCB) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR-201S(PCB) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR-201S(PCB) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR-201S(PCB) fall under?
The JR-201S(PCB) is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to JR-201S(PCB) when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR-201S(PCB) you can contact the distributor directly for product support, shipping queries etc.
Is the JR-201S(PCB) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR-201S(PCB) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JR-201S(PCB).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR-201S(PCB) often in real-time on the comparison pages.
What if I can't find stock of JR-201S(PCB)?
You can fill out our help required form which you can use to request a quote for JR-201S(PCB) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.