JR-201S Power Entry Connectors by Multicomp

INLET IEC CLASS2 FIG8 SOLDER TAG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
848
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.70
848
in stock
Buy Now
Logo for element14
element14
from US$0.40
848
in stock
Buy Now

Specifications

Product Range -
Gender Plug
Voltage Rating 250VAC
Current Rating 2.5A
Connector Mounting PCB Mount
Contact Termination Type Through Hole
SVHC No SVHC (15-Jan-2018)
Contact Termination Through Hole Vertical
Flammability Rating UL94V-0
Insulation Resistance 100Mohm
Operating Temperature Max 85°C
Operating Temperature Min -25°C
Termination Method Solder
Voltage Rating VAC 250V


JR-201S Power Entry Connectors by Multicomp Pro

INLET, IEC, CLASS2, FIG8, SOLDER TAGContact

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Gender Plug
Voltage Rating 250VAC
Current Rating 2.5A
Connector Mounting PCB Mount
Contact Termination Type Through Hole
SVHC No SVHC (15-Jan-2018)
RoHS Compliant Yes

Alternative Descriptions

Inlet, Iec, Class2, Fig8, Solder Tag | Newark Electronics
INLET, IEC, CLASS2, FIG8, SOLDER TAG | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JR-201S?

Additional datasheets, footprints and schematics for JR-201S are listed on our Part Details page. You can also find images and similar parts to JR-201S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JR-201S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR-201S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JR-201S fall under?

The JR-201S is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to JR-201S when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JR-201S you can contact the distributor directly for product support, shipping queries etc.

Is the JR-201S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JR-201S have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JR-201S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JR-201S often in real-time on the comparison pages.

What if I can't find stock of JR-201S?

You can fill out our help required form which you can use to request a quote for JR-201S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay