Status: | Unknown |
---|---|
Series: | JMSD Series |
RoHS: | Unknown |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | JMSD Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Relay, Signal, Dpdt, 1A, 28Vdc, Th | Newark Electronics |
EM RLY DPDT 1A 5VDC 100OHM TH | Avnet America |
RELAY, SIGNAL, DPDT, 1A, 28VDC, TH | element14 |
Special Order: JMSWD-5XL = M39016/16-017L Contact Arrangement: 2 Form C, DPDT, 2 C/O Input Voltage: 5 VDC Coil Voltage: 5 VDC Coil Resistance: 100 Ω Coil Power Rating DC: 250 mW To-5/.100 Grid Relay | 2 Form C, DPDT, 2 C/O 5 VDC 100 Ω | Part Number: JMSWD-5XL | Internal Number: 1617132-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a JMSWD-5XL?
Additional datasheets, footprints and schematics for JMSWD-5XL are listed on our Part Details page. You can also find images and similar parts to JMSWD-5XL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JMSWD-5XL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JMSWD-5XL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JMSWD-5XL fall under?
The JMSWD-5XL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JMSWD-5XL when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JMSWD-5XL you can contact the distributor directly for product support, shipping queries etc.
Is the JMSWD-5XL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JMSWD-5XL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for JMSWD-5XL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JMSWD-5XL often in real-time on the comparison pages.
What if I can't find stock of JMSWD-5XL?
You can fill out our help required form which you can use to request a quote for JMSWD-5XL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.