Status: | Unknown |
---|---|
Series: | JMAD Series |
RoHS: | Unknown |
Prices starting from US$66.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$87.12 |
5
|
Buy Now | |
Heilind Electronics | US$66.20 |
187
|
Buy Now | |
Heilind Electronics Asia | US$66.20 |
37
|
Buy Now | |
Rapid Electronics | US$96.83 |
5
|
Buy Now | |
Chip One Stop | US$103.00 |
5
|
Buy Now | |
TE Store | US$87.73 |
2
|
Buy Now | |
Avnet America | US$98.25 |
-
|
Buy Now | |
RS Americas | US$88.73 |
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 1A |
Product Range | JMAD Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Solder |
HERMETICALLY SEALED RELAY JMACD-26XM | Heilind Electronics |
Jmacd-26Xm = M39016/15-081M |Cii Te Connectivity JMACD-26XM | Newark Electronics |
Industrial Relays JMACD-26XM T05 RELAYS | Rapid Electronics |
JMACD-26XM = M39016/15-081M Contact Arrangement: 2 Form C, DPDT, 2 C/O Input Voltage: 26.5 VDC Coil Voltage: 26.5 VDC Coil Resistance: 1560 Ω Coil Power Rating DC: 450 mW To-5/.100 Grid Relay | 2 Form C, DPDT, 2 C/O 26.5 VDC 1560 Ω | Part Number: JMACD-26XM | Internal Number: 1-1617122-2 | TE Connectivity | TE Store |
Electromechanical Relay DPDT 1A 26.5VDC 1.56KOhm Through Hole | Avnet America |
RELAY, T05, HIGH PERFORMANCE, 26.5 V, 1 A, 1560 OHM, DPDT, M39016/15-081M | TE Connectivity JMACD-26XM | RS Americas |
Where can I find additional details, specifications and documents for a JMACD-26XM?
Additional datasheets, footprints and schematics for JMACD-26XM are listed on our Part Details page. You can also find images and similar parts to JMACD-26XM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JMACD-26XM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JMACD-26XM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JMACD-26XM fall under?
The JMACD-26XM is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JMACD-26XM when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JMACD-26XM you can contact the distributor directly for product support, shipping queries etc.
Is the JMACD-26XM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JMACD-26XM have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for JMACD-26XM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JMACD-26XM often in real-time on the comparison pages.
What if I can't find stock of JMACD-26XM?
You can fill out our help required form which you can use to request a quote for JMACD-26XM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.