Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug USA |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 3m |
Current Rating | - |
Voltage Rating | - |
Jacket Colour | White |
Product Range | - |
Cable Length - Imperial | 9ft |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Mains |
Cable Length | 3m |
Colour | White |
Output Type | 3 Pole - 3 Wire |
Power Cord Connector A | Mains Plug USA |
Power Cord Connector B | Free End |
Voltage Rating VAC | 220V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector to Connector | Mains Plug, USA to Free End |
---|---|
Cable Length - Metric | 3m |
Jacket Colour | White |
Cable Length - Imperial | 9ft |
SVHC | No SVHC |
RoHS Compliant | Yes |
Lead, Us Plug To Free End, White, 3M | Newark Electronics |
Where can I find additional details, specifications and documents for a JA201-WHITE?
Additional datasheets, footprints and schematics for JA201-WHITE are listed on our Part Details page. You can also find images and similar parts to JA201-WHITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JA201-WHITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JA201-WHITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JA201-WHITE fall under?
The JA201-WHITE is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to JA201-WHITE when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JA201-WHITE you can contact the distributor directly for product support, shipping queries etc.
Is the JA201-WHITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JA201-WHITE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JA201-WHITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JA201-WHITE often in real-time on the comparison pages.
What if I can't find stock of JA201-WHITE?
You can fill out our help required form which you can use to request a quote for JA201-WHITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.