Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug USA |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Current Rating | - |
Voltage Rating | - |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 6.5ft |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Power |
Cable Length | 2m |
Colour | Black |
Conductor Size | 18AWG |
Lead Length | 2m |
Power Cord Connector A | Mains Plug USA |
Power Cord Connector B | Free End |
Where can I find additional details, specifications and documents for a JA201?
Additional datasheets, footprints and schematics for JA201 are listed on our Part Details page. You can also find images and similar parts to JA201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JA201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JA201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JA201 fall under?
The JA201 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to JA201 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JA201 you can contact the distributor directly for product support, shipping queries etc.
Is the JA201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JA201 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for JA201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JA201 often in real-time on the comparison pages.
What if I can't find stock of JA201?
You can fill out our help required form which you can use to request a quote for JA201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.