Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C5 |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 6.5ft |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Power |
Cable Length | 2m |
Colour | Black |
Lead Length | 2m |
Power Cord Connector A | IEC 60320 C5 |
Power Cord Connector B | Free End |
Voltage Rating VAC | 125V |
LEAD, TYPE 2.5A CLASS 1, 2M | element14 |
Where can I find additional details, specifications and documents for a JA-500?
Additional datasheets, footprints and schematics for JA-500 are listed on our Part Details page. You can also find images and similar parts to JA-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JA-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JA-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JA-500 fall under?
The JA-500 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to JA-500 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JA-500 you can contact the distributor directly for product support, shipping queries etc.
Is the JA-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JA-500 have stock available?
Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for JA-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JA-500 often in real-time on the comparison pages.
What if I can't find stock of JA-500?
You can fill out our help required form which you can use to request a quote for JA-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.