Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Screw |
Voltage Rating VAC | 250V |
PLUG, IEC, RIGHT ANGLE, | element14 |
Where can I find additional details, specifications and documents for a JA-2233-2?
Additional datasheets, footprints and schematics for JA-2233-2 are listed on our Part Details page. You can also find images and similar parts to JA-2233-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JA-2233-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JA-2233-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JA-2233-2 fall under?
The JA-2233-2 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to JA-2233-2 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JA-2233-2 you can contact the distributor directly for product support, shipping queries etc.
Is the JA-2233-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JA-2233-2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for JA-2233-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JA-2233-2 often in real-time on the comparison pages.
What if I can't find stock of JA-2233-2?
You can fill out our help required form which you can use to request a quote for JA-2233-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.