Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Screw |
Insulation Resistance | 100Mohm |
Voltage Rating VAC | 250V |
Power Entry Connector, Plug, 10A | Newark Electronics |
PLUG, IEC, MOAT, FREE | element14 |
Where can I find additional details, specifications and documents for a JA-2233?
Additional datasheets, footprints and schematics for JA-2233 are listed on our Part Details page. You can also find images and similar parts to JA-2233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JA-2233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JA-2233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JA-2233 fall under?
The JA-2233 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to JA-2233 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JA-2233 you can contact the distributor directly for product support, shipping queries etc.
Is the JA-2233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JA-2233 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JA-2233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JA-2233 often in real-time on the comparison pages.
What if I can't find stock of JA-2233?
You can fill out our help required form which you can use to request a quote for JA-2233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.