Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Screw |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a JA-2231-A?
Additional datasheets, footprints and schematics for JA-2231-A are listed on our Part Details page. You can also find images and similar parts to JA-2231-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JA-2231-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JA-2231-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JA-2231-A fall under?
The JA-2231-A is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to JA-2231-A when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JA-2231-A you can contact the distributor directly for product support, shipping queries etc.
Is the JA-2231-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JA-2231-A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for JA-2231-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JA-2231-A often in real-time on the comparison pages.
What if I can't find stock of JA-2231-A?
You can fill out our help required form which you can use to request a quote for JA-2231-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.