Status: | Active |
---|---|
Series: | J176 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
275
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
1,737
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
1,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | J176 |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
IDSS Min (µA) | 2000 |
IDSS Max (µA) | 25000 |
V(BR)GSS Min (V) | 30 |
Ciss Max (pF) | - |
Crss Max (pF) | - |
Package Type | TO-92-3 LF |
PFET/S / FNFLD 48AC1235 | Farnell |
onsemi Junction FET, 4V, TO-92, P-Channel | Distrelec |
P-JFET -30V -2- -25mA 0,35W TO92 | Schukat Electronic |
ON Semiconductor, J176-D74Z | RS |
Jfet, 30V, 150Deg C | Newark Electronics |
JFET P-Channel Switch | Future Electronics |
Trans JFET P-CH 3-Pin TO-92 Ammo | Avnet America |
Transistor, P-channel switch, -30VDG, 30VGS, 50mA, -55 to 150C, TO-92 | ON Semiconductor J176-D74Z | RS Americas |
P-Channel Switch / FNFLD 48AC1235 | element14 |
Where can I find additional details, specifications and documents for a J176-D74Z?
Additional datasheets, footprints and schematics for J176-D74Z are listed on our Part Details page. You can also find images and similar parts to J176-D74Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J176-D74Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J176-D74Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J176-D74Z fall under?
The J176-D74Z is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to J176-D74Z when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J176-D74Z you can contact the distributor directly for product support, shipping queries etc.
Is the J176-D74Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for J176-D74Z have stock available?
Authorised distributors including Farnell, Distrelec, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for J176-D74Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J176-D74Z often in real-time on the comparison pages.
What if I can't find stock of J176-D74Z?
You can fill out our help required form which you can use to request a quote for J176-D74Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.