Status: | Active |
---|---|
Series: | J111 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
9,944
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
9,944
in stock
|
Buy Now | |
element14
from US$0.20
|
9,944
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
1,100
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These are Pb-Free Devices |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | J111 (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 20000 |
IDSS Max (µA) | - |
V(BR)GSS Min (V) | 35 |
Ciss Max (pF) | 28 |
Crss Max (pF) | 5 |
Package Type | TO-92-3 LF |
Jfet, -35V, 150Deg C | Newark Electronics |
JFET, N CHANNEL, -35V, TO-226AA-3 | element14 |
N-JFET 35V >20mA 0,625W TO92 | Schukat Electronic |
J111 Series N-Channel 35 V 20 mA Through Hole JFET Chopper Transistor - TO-92-3 | Future Electronics |
Trans JFET N-CH 3-Pin TO-92 T/R | Avnet America |
Where can I find additional details, specifications and documents for a J111-D26Z?
Additional datasheets, footprints and schematics for J111-D26Z are listed on our Part Details page. You can also find images and similar parts to J111-D26Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J111-D26Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J111-D26Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J111-D26Z fall under?
The J111-D26Z is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to J111-D26Z when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J111-D26Z you can contact the distributor directly for product support, shipping queries etc.
Is the J111-D26Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for J111-D26Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for J111-D26Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J111-D26Z often in real-time on the comparison pages.
What if I can't find stock of J111-D26Z?
You can fill out our help required form which you can use to request a quote for J111-D26Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.