Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakdown Voltage Vbr | -25V |
---|---|
Zero Gate Voltage Drain Current Idss Min | 100mA |
Zero Gate Voltage Drain Current Idss Max | 100mA |
Gate-Source Cutoff Voltage Vgs(off) Max | 4.5V |
Transistor Case Style | TO-92 |
Transistor Type | JFET |
No. of Pins | 3 Pin, 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Current Idss Max | 100mA |
Current Idss Min | 100mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Pd | 625mW |
Power Dissipation Ptot Max | 625mW |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
N Channel Jfet, -25V, To-92 | Newark Electronics |
TRANSISTOR, JFET, N, TO-92 | element14 |
Where can I find additional details, specifications and documents for a J107?
Additional datasheets, footprints and schematics for J107 are listed on our Part Details page. You can also find images and similar parts to J107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J107 fall under?
The J107 is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to J107 when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J107 you can contact the distributor directly for product support, shipping queries etc.
Is the J107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J107 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for J107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J107 often in real-time on the comparison pages.
What if I can't find stock of J107?
You can fill out our help required form which you can use to request a quote for J107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.