Status: | Unknown |
---|---|
Series: | IWAS Series |
RoHS: | Unknown |
Product Range | IWAS Series |
---|---|
Inductance | 9.7µH |
Inductance Tolerance | ± 5% |
SVHC | No SVHC (27-Jun-2018) |
Core Material | Iron Powder |
DC Resistance Max | 0.2ohm |
Inductor Case Style | Radial Leaded |
No. of Pins | 2Pins |
Q Factor | 30 |
Q Test Frequency | 200kHz |
Wireless Charging Receiving Coil 9,7uH | RS |
Wireless Charging Coil, Rx, 9.7Uh, 5% | Newark Electronics |
Charging Coil, Wireless, 9.7 uH, � 5% | Avnet Abacus |
Where can I find additional details, specifications and documents for a IWAS4832FFEB9R7J50?
Additional datasheets, footprints and schematics for IWAS4832FFEB9R7J50 are listed on our Part Details page. You can also find images and similar parts to IWAS4832FFEB9R7J50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IWAS4832FFEB9R7J50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IWAS4832FFEB9R7J50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IWAS4832FFEB9R7J50 fall under?
The IWAS4832FFEB9R7J50 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IWAS4832FFEB9R7J50 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IWAS4832FFEB9R7J50 you can contact the distributor directly for product support, shipping queries etc.
Is the IWAS4832FFEB9R7J50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IWAS4832FFEB9R7J50 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for IWAS4832FFEB9R7J50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IWAS4832FFEB9R7J50 often in real-time on the comparison pages.
What if I can't find stock of IWAS4832FFEB9R7J50?
You can fill out our help required form which you can use to request a quote for IWAS4832FFEB9R7J50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.