Status: | Unknown |
---|---|
Series: | Transil ITA Series |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
No stock
|
Buy Now |
Product Range | Transil ITA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 121V |
Diode Case Style | SOIC |
No. of Pins | 20Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | 6.5V |
Peak Pulse Power Dissipation | 300W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage | 6.5V |
Capacitance Cd @ Vr Typ | 1100pF |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 25A |
Stand-off Voltage | 5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ITA6V5B3?
Additional datasheets, footprints and schematics for ITA6V5B3 are listed on our Part Details page. You can also find images and similar parts to ITA6V5B3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ITA6V5B3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ITA6V5B3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ITA6V5B3 fall under?
The ITA6V5B3 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to ITA6V5B3 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ITA6V5B3 you can contact the distributor directly for product support, shipping queries etc.
Is the ITA6V5B3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ITA6V5B3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ITA6V5B3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ITA6V5B3 often in real-time on the comparison pages.
What if I can't find stock of ITA6V5B3?
You can fill out our help required form which you can use to request a quote for ITA6V5B3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.