Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.55
|
2,192
in stock
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Propagation Delay | 10.7ns |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 5.5V |
Interface Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Highest isolation rating, dual-channel, 2/0, reinforced digital isolator | Texas Instruments |
Where can I find additional details, specifications and documents for a ISO7820FDW?
Additional datasheets, footprints and schematics for ISO7820FDW are listed on our Part Details page. You can also find images and similar parts to ISO7820FDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7820FDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7820FDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7820FDW fall under?
The ISO7820FDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO7820FDW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7820FDW you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7820FDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO7820FDW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ISO7820FDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7820FDW often in real-time on the comparison pages.
What if I can't find stock of ISO7820FDW?
You can fill out our help required form which you can use to request a quote for ISO7820FDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.