Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.52
|
7,540
in stock
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Propagation Delay | 9ns |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 3mA |
Supply Voltage Range | 3.15V to 3.45V 4.75V to 5.25V |
Dual-channel, 2/0, digital isolator | Texas Instruments |
Where can I find additional details, specifications and documents for a ISO7520CDWR?
Additional datasheets, footprints and schematics for ISO7520CDWR are listed on our Part Details page. You can also find images and similar parts to ISO7520CDWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7520CDWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7520CDWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7520CDWR fall under?
The ISO7520CDWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO7520CDWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7520CDWR you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7520CDWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO7520CDWR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ISO7520CDWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7520CDWR often in real-time on the comparison pages.
What if I can't find stock of ISO7520CDWR?
You can fill out our help required form which you can use to request a quote for ISO7520CDWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.