ISO7421DR Semiconductors - ICs by Texas Instruments

DIGITAL ISOLATOR 2-CH 1MBPS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ISO7420, ISO7420M and ISO7421 provide galvanic isolation up to 2500 VRMS for 1 minute per UL. These digital isolators have two isolated channels. Each isolation channel has a logic input and output buffer separated by a silicon dioxide (SiO2) insulation barrier. Used in conjunction with isolated power supplies, these devices prevent noise currents on a data bus or other circuit from entering the local ground and interfering with or damaging sensitive circuitry. The suffix M indicates wide temperature range (–40°C to 125°C). These devices have TTL input thresholds and require two supply voltages, 3.3 or 5 V, or any combination. All inputs are 5-V tolerant when supplied from a 3.3-V supply. Note: The ISO7420 and ISO7421 are specified for signaling rates up to 1 Mbps. Due to their fast response time, under most cases, these devices will also transmit data with much shorter pulse widths. Designers should add external filtering to remove spurious signals with input pulse duration <20 ns if desired.

Where to Buy

Prices starting from US$1.09

Distributor Stock
Logo for Farnell
Farnell
from US$1.48
861
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.09
11,877
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.53
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.96
861
in stock
Buy Now
Logo for element14
element14
from US$1.56
861
in stock
Buy Now

Specifications

No. of Channels 2 Channel
Propagation Delay 9ns
Supply Voltage Min 3.15V
Supply Voltage Max 5.25V
Interface Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual-channel, 1/1, 1-Mbps digital isolator | Texas Instruments
Digital Isolator, 2-Ch, 1Mbps, Soic-8 | Newark Electronics
DIGITAL ISOLATOR, 2-CH, 1MBPS, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISO7421DR?

Additional datasheets, footprints and schematics for ISO7421DR are listed on our Part Details page. You can also find images and similar parts to ISO7421DR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISO7421DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7421DR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISO7421DR fall under?

The ISO7421DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to ISO7421DR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7421DR you can contact the distributor directly for product support, shipping queries etc.

Is the ISO7421DR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISO7421DR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISO7421DR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISO7421DR often in real-time on the comparison pages.

What if I can't find stock of ISO7421DR?

You can fill out our help required form which you can use to request a quote for ISO7421DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay