ISO7341FCDW Semiconductors - ICs by Texas Instruments

DIGITAL ISOLATOR QUAD 31NS WSOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ISO734x family of devices provides galvanic isolation up to 3000 VRMS for 1 minute per UL 1577 and 4242 VPK per VDE V 0884-10. These devices have four isolated channels comprised of logic input and output buffers separated by a silicon dioxide (SiO2) insulation barrier. The ISO7340x device has four channels in forward direction, the ISO7341x device has three forward and one reverse-direction channels, and the ISO7342x device has two forward and two reverse-direction channels. In case of input power or signal loss, the default output is low for devices with suffix F and high for devices without suffix F. See the Device Functional Modes section for further details.

Where to Buy

Prices starting from US$2.19

Distributor Stock
Logo for Farnell
Farnell
from US$6.36
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.19
10,030
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.00
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.42
-
Buy Now
Logo for element14
element14
from US$5.71
-
Buy Now

Specifications

No. of Channels 4 Channel, 4Channels
Propagation Delay 31ns
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Interface Case Style WSOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Low-power, quad-channel, 3/1, 25-Mbps, default output low digital isolator | Texas Instruments
Digital Isolator, Quad, 31Ns, Wsoic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISO7341FCDW?

Additional datasheets, footprints and schematics for ISO7341FCDW are listed on our Part Details page. You can also find images and similar parts to ISO7341FCDW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISO7341FCDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7341FCDW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISO7341FCDW fall under?

The ISO7341FCDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to ISO7341FCDW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7341FCDW you can contact the distributor directly for product support, shipping queries etc.

Is the ISO7341FCDW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISO7341FCDW have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISO7341FCDW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISO7341FCDW often in real-time on the comparison pages.

What if I can't find stock of ISO7341FCDW?

You can fill out our help required form which you can use to request a quote for ISO7341FCDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay