ISO7241ADW Semiconductors - ICs by Texas Instruments

IC QUAD DIGITAL ISOLATOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Channels 4 Channel, 4Channels
Propagation Delay 80ns
Supply Voltage Min 3.15V
Supply Voltage Max 5.5V
Interface Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Channel Configuration 3/1
Data Rate 1Mbps
Operating Temperature Range -40°C to +125°C
Supply Current 13mA
Supply Voltage Range 3.15V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISO7241ADW?

Additional datasheets, footprints and schematics for ISO7241ADW are listed on our Part Details page. You can also find images and similar parts to ISO7241ADW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISO7241ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7241ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISO7241ADW fall under?

The ISO7241ADW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to ISO7241ADW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7241ADW you can contact the distributor directly for product support, shipping queries etc.

Is the ISO7241ADW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISO7241ADW have stock available?

There is no stock from authorised distributors for ISO7241ADW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISO7241ADW often in real-time on the comparison pages.

What if I can't find stock of ISO7241ADW?

You can fill out our help required form which you can use to request a quote for ISO7241ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay