Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4 Channel, 4Channels |
---|---|
Propagation Delay | 100ns |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7240 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 1mA |
Supply Voltage Range | 3.15V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ISO7240ADW?
Additional datasheets, footprints and schematics for ISO7240ADW are listed on our Part Details page. You can also find images and similar parts to ISO7240ADW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7240ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7240ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7240ADW fall under?
The ISO7240ADW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO7240ADW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7240ADW you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7240ADW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO7240ADW have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for ISO7240ADW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7240ADW often in real-time on the comparison pages.
What if I can't find stock of ISO7240ADW?
You can fill out our help required form which you can use to request a quote for ISO7240ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.