No. of Channels | 3 Channel, 3Channels |
---|---|
Propagation Delay | 42ns |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7231 |
Channel Configuration | 2/1 |
Data Rate | 25Mbps |
IC Generic Number | 7231 |
Input Threshold | 1.5V |
Isolation Voltage | 4000V |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 17.5mA |
Supply Voltage Range | 3.15V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Vcc | 5V |
Ic Digital Isolator, 3 Ch, 25 Mbps | Newark Electronics |
IC DIGITAL ISOLATOR, 3 CH, 25 MBPS | element14 |
Where can I find additional details, specifications and documents for a ISO7231CDW?
Additional datasheets, footprints and schematics for ISO7231CDW are listed on our Part Details page. You can also find images and similar parts to ISO7231CDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7231CDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7231CDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7231CDW fall under?
The ISO7231CDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO7231CDW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7231CDW you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7231CDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO7231CDW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ISO7231CDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7231CDW often in real-time on the comparison pages.
What if I can't find stock of ISO7231CDW?
You can fill out our help required form which you can use to request a quote for ISO7231CDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.