ISO7220BD Semiconductors - ICs by Texas Instruments

DIGITAL ISOLATOR 2CH 55NS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.22

Distributor Stock
Logo for RS
RS
from US$3.31
936
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.22
-
Buy Now
Logo for element14
element14
from US$3.39
-
Buy Now
Logo for Farnell
Farnell
from US$3.35
-
Buy Now

Specifications

No. of Channels 2 Channel, 2Channels
Propagation Delay 55ns
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Interface Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Supply Current 17mA

Alternative Descriptions

Digital Isolator Rail 2-ch 5Mbps 8P SOIC | RS
Digital Isolator, 2Ch, 55Ns, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISO7220BD?

Additional datasheets, footprints and schematics for ISO7220BD are listed on our Part Details page. You can also find images and similar parts to ISO7220BD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISO7220BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7220BD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISO7220BD fall under?

The ISO7220BD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to ISO7220BD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7220BD you can contact the distributor directly for product support, shipping queries etc.

Is the ISO7220BD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISO7220BD have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISO7220BD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISO7220BD often in real-time on the comparison pages.

What if I can't find stock of ISO7220BD?

You can fill out our help required form which you can use to request a quote for ISO7220BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay