Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Propagation Delay | 24ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 721 |
Isolation Voltage | 4kV |
Logic Function Number | 721 |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 10mA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ISO721DG4?
Additional datasheets, footprints and schematics for ISO721DG4 are listed on our Part Details page. You can also find images and similar parts to ISO721DG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO721DG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO721DG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO721DG4 fall under?
The ISO721DG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO721DG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO721DG4 you can contact the distributor directly for product support, shipping queries etc.
Is the ISO721DG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO721DG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ISO721DG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO721DG4 often in real-time on the comparison pages.
What if I can't find stock of ISO721DG4?
You can fill out our help required form which you can use to request a quote for ISO721DG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.