ISO7142CCQDBQRQ1 Semiconductors - ICs by Texas Instruments

DIGITAL ISOLATOR SSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ISO7142CC-Q1 device provides galvanic isolation up to 2500 VRMS for 1 minute per UL 1577 and 4242-VPK per VDE V 0884-10. The ISO7142CC-Q1 is a quad-channel isolator with two forward and two reverse-direction channels. This device is capable of maximum data rate of 50 Mbps with 5-V supplies and 40 Mbps with 3.3-V or 2.7-V supplies. The ISO7142CC-Q1 device has integrated filters on the inputs to support noise-prone applications. Each isolation channel has a logic input and output buffer separated by a silicon dioxide (SiO2) insulation barrier. Used in conjunction with isolated power supplies, this device prevents noise currents on a data bus or other circuits from entering the local ground and interfering with or damaging sensitive circuitry. This device has TTL input thresholds and can operate from 2.7-V, 3.3-V, and 5-V supplies.

Where to Buy

Prices starting from US$2.64

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$2.64
6,888
in stock
Buy Now

Specifications

No. of Channels 4 Channel, 4Channels
Propagation Delay 21ns
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Interface Case Style SSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Automotive, quad-channel, 2/2, 50-Mbps digital isolator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISO7142CCQDBQRQ1?

Additional datasheets, footprints and schematics for ISO7142CCQDBQRQ1 are listed on our Part Details page. You can also find images and similar parts to ISO7142CCQDBQRQ1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISO7142CCQDBQRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7142CCQDBQRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISO7142CCQDBQRQ1 fall under?

The ISO7142CCQDBQRQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to ISO7142CCQDBQRQ1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7142CCQDBQRQ1 you can contact the distributor directly for product support, shipping queries etc.

Is the ISO7142CCQDBQRQ1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISO7142CCQDBQRQ1 have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for ISO7142CCQDBQRQ1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISO7142CCQDBQRQ1 often in real-time on the comparison pages.

What if I can't find stock of ISO7142CCQDBQRQ1?

You can fill out our help required form which you can use to request a quote for ISO7142CCQDBQRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay