ISO7140CCDBQ

Semiconductors - ICs

> More - Integrated Circuits

>

Organise Price Comparison Results by
distributor space
Distributor Statistics for ISO7140CCDBQ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ISO7140CCDBQ
Details for Texas Instruments

ISO7140CCDBQ

4242-VPK Small-Footprint and Low-Power 4/0 Quad Channel Digital Isolator with Noise Filter
Buy Directly from Texas Instruments (5722 in Stock)
$2.2800 per unit
Series Information for ISO7140CCDBQ - Texas Instruments

Features

  • feature
    50-kV/u00b5s Transient Immunity, Typical
  • feature
    Default Output Low Option (Suffix F)
  • feature
    Long Life With SiO2 Isolation Barrier
  • feature
    Low Power Consumption, Typical ICC per Channel (With 3.3-V Supplies): u2013 ISO7131: 1.5 mA at 1 Mbps, 2.6 mA at 25 Mbps u2013 ISO7140: 1 mA at 1 Mbps, 2.3 mA at 25 Mbps u2013 ISO7141: 1.3 mA at 1 Mbps, 2.6 mA at 25 Mbps
  • feature
    Low Propagation Delay: 23-ns Typical (3.3-V Supplies)
  • feature
    Maximum Signaling Rate: 50 Mbps (With 5-V Supplies)
  • feature
    Operates from 2.7-V, 3.3-V, and 5-V Supply and Logic Levels
  • feature
    Robust Design With Integrated Noise Filter
  • feature
    Safety and Regulatory Approvals
  • feature
    Small QSOP-16 Package
  • feature
    Wide Temperature Range: u201340u00b0C to 125u00b0C

Description

1KV ISO Data coupler
ISO7131, ISO7140, and ISO7141 devices provide galvanic isolation up to 2500 VRMS for 1 minute per UL and 4242 VPK per VDE. ISO7131 has three channels with two forward and one reverse-direction channels. ISO7140 and ISO7141 are quad-channel isolators; ISO7140 has four forward channels, ISO7141 has three forward and one reverse-direction channels. These devices are capable of 50-Mbps maximum data rate with 5-V supplies and 40-Mbps maximum data rate with 3.3-V or 2.7-V supplies, with integrated filters on the inputs for noise-prone applications. The suffix F indicates that default output state is low; otherwise, the default output state is high (see Table 3). Each isolation channel has a logic input and output buffer separated by a silicon dioxide (SiO2) insulation barrier. Used with isolated power supplies, these devices prevent noise currents on a data bus or other circuits from entering the local ground and interfering with or damaging sensitive circuitry. The devices have TTL input thresholds and can operate from 2.7V, 3.3-V, and 5-V supplies. All inputs are 5-V tolerant when supplied from a 2.7-V or 3.3-V supply.

Alternate Descriptions

Avnet America

Low Power Quad Channels Digital Isolator 16-Pin SSOP Tube

Avnet America product

Avnet Europe

Low Power Quad Channels Digital Isolator 16-Pin SSOP Tube

Avnet Europe product

Texas Instruments

4242-VPK Small-Footprint and Low-Power 4/0 Quad Channel Digital Isolator with Noise Filter

Texas Instruments product