Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Inverting Non Inverting |
---|---|
Peak Output Current | 5A |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | WSOIC |
No. of Pins | 16Pins |
Input Delay | 76ns |
Output Delay | 76ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Mosfet/Igbt Driver, Inv/Non-Inv, Wsoic16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISO5851DW?
Additional datasheets, footprints and schematics for ISO5851DW are listed on our Part Details page. You can also find images and similar parts to ISO5851DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO5851DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO5851DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO5851DW fall under?
The ISO5851DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO5851DW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO5851DW you can contact the distributor directly for product support, shipping queries etc.
Is the ISO5851DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO5851DW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ISO5851DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO5851DW often in real-time on the comparison pages.
What if I can't find stock of ISO5851DW?
You can fill out our help required form which you can use to request a quote for ISO5851DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.